location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9L6F2UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961710922 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 11:09:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W5-2445 (up to 4.4 GHz with Intel® Turbo Boost Technology, 26.25 MB L3 cache, 10 cores, 20 threads)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - NVIDIA RTX™️ A2000 (12 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Long product name HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black :
The short editorial description of HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black

Z4 G5 Workstation PC, Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Xeon® W, 16GB RAM, 512GB SSD, NVIDIA® Quadro® RTX™ A2000
More>>>
HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
The official marketing text of HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black as supplied by the manufacturer

HP's best-selling workhorse, now more powerful
This high-performance desktop workstation does it all. Tackle advanced workflows—from rendering and simulation to advanced video editing and massive dataset preparation. The Z4 G5 accelerates workflows across a wide range of professional apps and provides plenty of room to expand as work evolves.

Short summary description HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
This short summary of the HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G5, 3.1 GHz, Intel Xeon W, w5-2445, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G5. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor model: w5-2445. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro. Power supply: 775 W. Chassis type: Tower. Product type: Workstation. Weight: 23.1 lbs (10.5 kg). Product color: Black

Professional performance. Whisper quiet acoustics

Unlock your potential with high-end professional GPUs, a next-gen Intel® Xeon® processor, and ultra fast memory configurations. Now you can render and simulate or analyze advanced datasets faster with unthrottled, whisper quiet performance.[6]

Upgrade and expand with ease

Need to expand your workflow capabilities? Evolve your PC with plenty of space for high-end GPUs, loads of memory and storage—including front accessible NVMe bays—and even PCIe slots[3]. All easily accessible in a tool-less design.

Comprehensive security. Reliability you can trust

Trust the 360K hours of testing, certifications for pro apps, and world-class HP Wolf Security for Business[5].

Maximize your IT lifecycle

Designed for simpler IT management, the Z4 is built for longevity with a 3 year lifecycle—longer than entry workstations. Plan for the future and avoid re-qualifying devices every year, saving you serious time and money.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Xeon® W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel® Xeon® W processor. [1]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.

HP Anyware

Access the power of your Z from any device with HP Anyware—remote access software delivering fast responsiveness and image quality, even in film editing and data visualizations. [2]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
w5-2445
Processor cores
10
Processor threads
20
Processor boost frequency
4.6 GHz
Processor frequency *
3.1 GHz
Performance cores
10
Processor cache
26.25 MB
Processor cache type
Smart Cache
Processor base power
175 W
Maximum turbo power
210 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
8x DIMM
Memory clock speed
4800 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 (Gen 4.x) slots
2
PCI Express x16 (Gen 4.x) slots
2
PCI Express x16 (Gen 5.x) slots
1
Design
Chassis type *
Tower
Number of 3.5" bays
1
Product color *
Black
Performance
Market positioning
Performance
Motherboard chipset
Intel W790
Audio chip
Realtek ALC3205-CG
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack; HP Services Scan
HP segment
Business
Power
Power supply *
775 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Weight & dimensions
Width *
6.65" (168.9 mm)
Depth *
17.5" (444.5 mm)
Height *
15.2" (386.1 mm)
Weight *
23.1 lbs (10.5 kg)
Package width
12.4" (314 mm)
Package depth
22.5" (572 mm)
Package height
22.2" (563 mm)
Package weight
31.5 lbs (14.3 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Z4 G5 Intel Xeon W w5-2445 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Workstation Black:
Disclaimer

[3] Optional, configurable features. Configuration for 92 TB requires separate additional purchase, including a Z Turbo Quad Pro storage carrier planned to be available in the second half of 2023. Two front accessible NVMe SSDs require a 5.25” bay carrier. For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
[5] HP Wolf Security for Business requires Windows 10 or 11 Pro or higher, includes various HP security features and is available on HP Pro, Elite and Workstation products. See product details for included security features.
[6] Unthrottled in Performance Mode.
[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Network access required. HP Anyware software and licensing are available through a 1- or 3-year subscription. Renewal is required after the subscription term. HP Anyware subscriptions are based on the number of concurrent PCoIP connections used (pay for the number of host connections, not the software) with a minimum order quantity of 5. For a limited time, an HP Anyware Professional subscription also includes access and support for ZCentral Remote Boost and ZCentral Connect and is available for purchase through an HP reseller or contact sales at hp.com/Anyware. ZCentral Remote Boost Sender requires Windows 10 and 11, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. ZCentral Connect requires Windows (10 or 11) or Windows Server (2016 or 2019) operating system, Microsoft Active Directory and Intel Active Management Technology for select features. For system requirements and to install HP Anyware and Anyware Manager, refer to the Admin Guides at: https://docs.teradici.com/find/product/hp-anyware.
Technical specification disclaimers
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Note: Windows 7 and Windows 8 operating systems are not supported on this product. No Windows 7 or Windows 8 drivers will be provided on http://www.support.hp.com .
Note: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
With Blu-Ray, certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. HD-DVD movies cannot be played on this Desktop PC.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html .
HP Support Assistant requires Windows and Internet access.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html .
HP Sure Click requires Windows 11 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen7 is available on select HP PCs and Workstations. See product specifications for availability.
HP Sure Recover Gen4 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Sense requires Windows 11 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP Sure Run Gen5 is available on select HP PCs and requires Windows 10 and higher.
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
Front Entry version contains: 1 headset/microphone combo; 4 SuperSpeed USB Type-A 5Gbps signaling rate.
NVIDIA graphics cards denoting a letter "E" refer to long-life variants of the card.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
The NVIDIA®️ Mellanox ConnectX-6 DX Dual Port 10/25GbE SFP28 NIC requires a transceiver in order to connect to a network. Transceivers sold separately.
Wi-Fi 6 is an optional feature that must be configured at the time of purchase. Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Fiber cushions made from 100% recycled wood fiber and organic materials.
Starting November 1, 2023, HP PCs with Windows require Windows to be installed on SSD. HDD can only be configured as additional data drives and not as the boot drive.
Available late 2023.