location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9JG71UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721648747 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2023
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ThinPro
  • - AMD Ryzen Embedded R1505G (2.4GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 16GB Flash
Guarantee: 3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G :
The short editorial description of HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G

AMD Ryzen Embedded R1505G (2.4GHz), 8GB DDR4-SDRAM, 16GB Flash, AMD Radeon Vega 3, LAN, WLAN, Bluetooth, ThinPro
More>>>
HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G:
The official marketing text of HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G as supplied by the manufacturer

The highly secure thin client optimized for workplace productivity
Tackle your hybrid local and virtual computing workloads with the HP t640 Thin Client. Help keep your data and device safe across your workflows with built-in security features. Choose the right fit for your specific users and environment with a range of subsystem options.

Short summary description HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G:
This short summary of the HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G data-sheet is auto-generated and uses the product title and the first six key specs.

HP t640, 2.4 GHz, AMD, AMD Ryzen Embedded, R1505G, 3.3 GHz, 1 MB

Long summary description HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G:
This is an auto-generated long summary of HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G based on the first three specs of the first five spec groups.

HP t640. Processor frequency: 2.4 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 16 GB, Storage media: Flash, Storage drive interface: M.2. On-board graphics card model: AMD Radeon Vega 3. Wi-Fi standards: Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X)

Maximize what you can accomplish

Empower your workforce with performance that conquers every task—an AMD Ryzen™ R1505G processor[1], high-speed, responsive system memory, and native support for up to three UHD/4K displays.

Refined security

Encrypt data as it flows between the system memory and processor, protect firmware, and lock down access with an inherently secure thin client that has AMD Memory Guard, an embedded OS, and a NIST SP800-193 component.

Modern flexibility

Select from up to 35 different subsystem options, including wired or wireless networking and support for legacy peripherals. Conveniently position the thin client in up to six different orientations with an integrated VESA mount.[2]

Processor
Processor frequency *
2.4 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen Embedded
Processor model
R1505G
Processor cores
2
Processor boost frequency
3.3 GHz
L2 cache
1 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Storage drive interface
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon Vega 3
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Network
Bluetooth version
5.0
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
3
Design
Product color *
Black
HP segment
Business
Display
Display included *
No
Software
Operating system installed *
ThinPro
Power
Power supply
45 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1.38" (35 mm)
Depth
7.72" (196 mm)
Height
7.72" (196 mm)
Weight
2.2 lbs (1 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:32:54
Uk has collected 1 expert review for HP t640 2.4 GHz ThinPro 1 kg Black R1505G but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2020-08-01 04:32:52
The HP t640 thin client is geared towards remote users that use up to three independent 4K monitors. It has various advanced security features such as AMD Memory Guard to ensure that the data on the device is as safe as possible. To give a brief overview...
Bottom line Obviously, the ability to display content on multiple monitors is the most important feature of the t640 but there were many other items that we liked about the t640 including that it came with a quality keyboard with a built-in card reader, It supports e...
0%
Disclaimer HP t640 2.4 GHz ThinPro 2.2 lbs (1 kg) Black R1505G:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Mounting hardware sold separately.