location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 235 Wireless Mouse and Keyboard Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
235 Wireless Mouse and Keyboard Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1Y4D0UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697035517 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 00:56:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 235 Wireless Mouse and Keyboard Combo
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The chiclet keyboard design lets you enjoy comfortable, more accurate typing with less noise.
  • - Handle any task with this durably designed mouse that's built for comfort.
  • - Reduce clutter and enjoy the freedom to move around lag-free with a 2.4GHz wireless connection.[1]
  • - Rest easy with an HP standard two-year limited warranty.[3]
More>>>
Short summary description HP 235 Wireless Mouse and Keyboard Combo:
This short summary of the HP 235 Wireless Mouse and Keyboard Combo data-sheet is auto-generated and uses the product title and the first six key specs.

HP 235 Wireless Mouse and Keyboard Combo, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Mouse included

Long summary description HP 235 Wireless Mouse and Keyboard Combo:
This is an auto-generated long summary of HP 235 Wireless Mouse and Keyboard Combo based on the first three specs of the first five spec groups.

HP 235 Wireless Mouse and Keyboard Combo. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Office. Product color: Black. Mouse included

Stylish design with comfort in mind

The chiclet keyboard design lets you enjoy comfortable, more accurate typing with less noise.

Comfort meets durability

Handle any task with this durably designed mouse that's built for comfort.

Free yourself from the wires

Reduce clutter and enjoy the freedom to move around lag-free with a 2.4GHz wireless connection.[1]

Productivity at your fingertips

Increase productivity with a keyboard that easily activates all 12 function keys with just one click.

Just 1 set of batteries. Up to 16 months of power.

Serious battery life with a keyboard that lasts up to 16 months and a mouse that lasts up to 12 months.[2]

Speed meets precision

Be more agile in your mouse movements with up to 1600 DPI.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Key travel distance
0.0984" (2.5 mm)
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Product color *
Black
HP segment
Business
Features
Wireless range
393.7" (10 m)
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1600 DPI
Buttons quantity
3
Mouse battery type
AA
Number of batteries (mouse)
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
17.3 x 5.76 x 1.09" (440 x 146.2 x 27.6 mm)
Keyboard weight
17.6 oz (500 g)
Mouse dimensions (WxDxH)
2.49 x 4.53 x 1.43" (63.3 x 115 x 36.2 mm)
Mouse weight
2.12 oz (60 g)
Weight
17.6 oz (500 g)
Packaging data
Package width
18" (456 mm)
Package depth
8.66" (220 mm)
Package height
1.73" (44 mm)
Package weight
29.6 oz (840 g)
Packaging content
Number of products included *
1 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Australia 3 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)