location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Studio 16 inch G10 Mobile Workstation PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9D3B9UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961370584 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 03:11:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-13900H (up to 5.4 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
  • - Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade)
  • - NVIDIA RTX™ 2000 Ada Generation Laptop GPU (8 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Long product name HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000 :
The short editorial description of HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000

ZBook Studio 16 inch G10 Mobile Workstation PC, 16", Windows 11 Pro (preinstalled with Windows 10 Pro Downgrade), Intel® Core™ i9, 32GB RAM, 1TB SSD, RTX™ A2000, WUXGA
More>>>
HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000:
The official marketing text of HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000 as supplied by the manufacturer

Powerfully immersive. Perfectly sized
Be ready when inspiration strikes. Packed with professional performance in an incredibly sleek PC that comfortably fits in your bag, the ZBook Studio is engineered to get you in the zone and help you stay focused. Now you can build complex assemblies, render in real time or visualize data—from anywhere.

Short summary description HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000:
This short summary of the HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio 16 inch G10 Mobile Workstation PC, Intel® Core™ i9, 32 GB, DDR5-SDRAM

Long summary description HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000:
This is an auto-generated long summary of HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000 based on the first three specs of the first five spec groups.

HP ZBook Studio 16 inch G10 Mobile Workstation PC. Processor family: Intel® Core™ i9. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Discrete graphics card model: NVIDIA RTX A2000

Pro-grade performance for your biggest projects

Push your 3D workflows further with an Intel®️ CPU,[1] integrated or discrete graphics[2] and upgraded memory.

See more of your content with less scrolling

Bring projects to life on a brilliant display and 16:10 aspect ratio so you can see more vertical content.

Create and collaborate on the go

Work effectively on a light laptop with a long-lasting battery and AI Noise Suppression software.[5]

A work laptop you'll want to game on

Enjoy fast, smooth gameplay with an NVIDIA RTX™ professional or GeForce RTX™ GPU.[2] Highlight favorite keys and create custom key maps with Z Light Space software9 and a RGB keyboard with per-key LED backlighting.[8]

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Intel® Core™ i9 processor

Get high-end performance for intensive tasks like rendering and video editing with the Intel® Core™ i9 processor. [1]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [3]

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes. [4]

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor cores
14
Processor threads
20
Processor boost frequency
5.4 GHz
Processor cache
24 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory clock speed
5600 MHz
ECC
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
8 GB
Graphics
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth version
5.3
Packaging content
Display diagonal
16"
Display resolution
1920 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Keyboard backlit
Yes
Battery
Battery capacity
86 Wh
Number of battery cells
6
Other features
Keyboard special features
Spill-resistant
Display diagonal (metric)
16" (40.6 cm)
Country Distributor
United States 2 distributor(s)
Disclaimer HP ZBook Studio 16 inch G10 Mobile Workstation PC Intel® Core™ i9 32 GB DDR5-SDRAM NVIDIA RTX A2000:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Optional feature that must be configured at purchase.
[5] AI Noise Reduction is delivered automatically through Windows update or can be downloaded from https://support.hp.com/us-en/drivers when available. Requires Windows 10 or higher, compatible with internal PC speakers, microphone and analog headsets. The DNN Noise Reduction setting can be configured through the Application HP Audio Control.
[8] RGB keyboard is an optional, configurable feature. Available only in the US, UK, Germany and France only.

[3] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software.
[4] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This system is preinstalled with Windows 10 Pro software and also comes with a license for Windows 11 Pro software and provision for recovery software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost for more information.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
HP Tamper Lock is an optional feature that must be configured at the factory and requires a supervisor password be established prior to use.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Multi-Function USB-C port works with Discrete Graphics and Intel(r) Iris Xe Graphics. Note: For Nvidia Discreate Gfx, it can support HDMI 2.1 except GPU of QN20-P1 SKU(HDMI2.0 support).
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
UHD content required to view UHD images.
HD content required to view HD images.
Windows Hello face authentication utilizes a camera specially configured for near infrared (IR) imaging to authenticate and unlock Windows devices as well as unlock your Microsoft Passport.
Both UMA and Discrete configurations support 4 independent displays (both Intel and NVIDIA Graphic cards, UMA/DIS mode need to close lid or only 3 displays max are supported externally. Max. resolution = 8K@60Hz (miniDP) 4K@60Hz (Type-C output port using a Type C-to-DP adapter), 4K@60Hz (Type-C output port using a Type C-to-DP adapter), OR 4K @60Hz (DP1) & 2.5K @60Hz (DP2) & FHD (VGA) OR 4K @60Hz (one DP Port) & 4K @60Hz (Type-C output port using a Type C-to-DP adapter).
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support .
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
HP Services Scan is provided with Windows Update on select products and will check entitlement on each hardware device to determine if an HP TechPulse-enabled service has been purchased, and will download applicable software automatically. HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications. For full system requirements or to disable this feature, please visit http://www.hpdaas.com/requirements . Not applicable in China.
GPU configurations may be limited to specific GPU/Memory Configurations
HP RGB Z Command Keyboard only available in the US, UK, France, and Germany. Not available with Privacy Panel.
Data Science Stack is available on select skus only.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Display options may be limited to specific CPU / GPU Configurations.
HP Z Light space is an optional feature, requires Windows 10 or higher and must be configured at hardware purchase.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Available on select HP PCs with Windows 10 and higher and Intel processors.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming media players that also support Miracast. You can use Miracast to share what you’re doing on your PC and present a slide show. For more information: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast .
Others NVIDIA dGPU: Support HD decode, DX12, HDMI 2.1, mDP 1.4, HDCP 2.3 via DP up to 5K@60Hz(W/o DSC) or 8K@60(With DSC and requires 2 display heads) and via HDMI up to 8K @ 60Hz(With DSC and requires 2 display heads)
HP Connection Optimizer requires Windows 10.
HP BIOSphere Gen6 features may vary depending on the platform and configuration.
Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement . Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement .
Security lock for security slot is sold separately.
HP Client Security Manager Gen7 requires Windows and is available on the select HP Elite and Pro PCs.
HP Sure Start Gen6 is available on select HP PCs.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
HP Fact Charge recharges up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
150W Power Adapter is not available with Nvidia RTX™ Graphics
HP Sure Admin requires Windows 10 or higher, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.
HP Easy Clean requires Windows 10 RS3 and will disable the keyboard, touchscreen, and clickpad only. Ports are not disabled. See user guide for clean.
Select HP Products are enhanced with HP Presence. Features vary by platform. HP conferencing features require Windows and the latest myHP app, available over the air or for download via sofpaq on the HP Support website. Planned availability in spring 2023.
MicroSD 7.1 media reader supports SD 4.0 cards at SD 3.0 speeds with any SD 7.0 host. SD 7.0 card availability is expected later in 2022.