HP logo

HP ProBook 450 15.6 inch G9 Notebook PC Laptop 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro

Brand:
HP segment:
Business
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1995
Info modified on:
22 Jan 2025, 22:39:58
Short summary description HP ProBook 450 15.6 inch G9 Notebook PC Laptop 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:

HP ProBook 450 15.6 inch G9 Notebook PC, 256 GB, SSD, Windows 11 Pro

Long summary description HP ProBook 450 15.6 inch G9 Notebook PC Laptop 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro:

HP ProBook 450 15.6 inch G9 Notebook PC. Product type: Laptop, Form factor: Clamshell. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.