HP logo

HP Intel Core i9-14900 processor 36 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10446
Info modified on:
17 Jul 2025, 16:37:39
Short summary description HP Intel Core i9-14900 processor 36 MB Smart Cache:

HP Intel Core i9-14900, Intel® Core™ i9, LGA 1700, Intel, i9-14900, 64-bit, Intel® Core™ i9 (14th gen)

Long summary description HP Intel Core i9-14900 processor 36 MB Smart Cache:

HP Intel Core i9-14900. Processor family: Intel® Core™ i9, Processor socket: LGA 1700, Processor manufacturer: Intel. Memory channels: Dual-channel, Maximum internal memory supported by processor: 192 GB, Memory types supported by processor: DDR4-SDRAM, DDR5-SDRAM. On-board graphics card model: Intel UHD Graphics 770, On-board graphics card outputs supported: Embedded DisplayPort (eDP) 1.4b, DisplayPort 1.4a, HDMI 2.1, On-board graphics card base frequency: 300 MHz. Market segment: Desktop, Use conditions: Workstation, PC/Client/Tablet, PCI Express slots version: 4.0, 5.0. Intel® Turbo Boost Max Technology 3.0 frequency: 5.6 GHz, Intel® Thermal Velocity Boost Frequency: 5.8 GHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.