HP logo

HP Pavilion 27-dp0167c Intel® Core™ i7 i7-1065G7 27" 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5538
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2022
Short summary description HP Pavilion 27-dp0167c Intel® Core™ i7 i7-1065G7 27" 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

HP Pavilion 27-dp0167c, 27", Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 27-dp0167c Intel® Core™ i7 i7-1065G7 27" 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

HP Pavilion 27-dp0167c. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 1.3 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel Iris Plus Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.