HP logo

HP Pavilion 24-k0024 Intel® Core™ i5 i5-10400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4242
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2022
Short summary description HP Pavilion 24-k0024 Intel® Core™ i5 i5-10400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

HP Pavilion 24-k0024, 23.8", Full HD, Intel® Core™ i5, 12 GB, 256 GB, Windows 10 Home

Long summary description HP Pavilion 24-k0024 Intel® Core™ i5 i5-10400T 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

HP Pavilion 24-k0024. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.