location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fd0372nr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9B3G0UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961237733 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 01:41:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Processor N200 (up to 3.7 GHz with Intel® Turbo Boost Technology, 6 MB L3 cache, 4 cores, 4 threads)
  • - Windows 11 Home
  • - Intel® UHD Graphics
  • - 4 GB memory; 256 GB SSD storage
Guarantee: 1-year limited hardware warranty. Additional information available at www.support.hp.com; 90 days limited technical support for software and initial setup (from date of purchase).
Long product name HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue :
The short editorial description of HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue

Laptop 15-fd0372nr 15.6", touch screen, Windows 11 Home, Windows Laptop, Intel® Pentium®, 4GB RAM, 256GB SSD, HD, Moonlight blue
More>>>
HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
The official marketing text of HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue as supplied by the manufacturer

A reliably built laptop to keep you in the zone
The HP 15.6" Laptop PC empowers you to do more with the reliable power of an Intel® Processor[1], plus ample storage, and powerful graphics in a sleek, thoughtfully designed device. Created for wherever the day takes you and built with ocean-bound and post-consumer recycled plastics[2], it’s easy to show some love for the planet.

Short summary description HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This short summary of the HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-fd0372nr, Intel® Pentium®, 15.6", 1366 x 768 pixels, 4 GB, 256 GB, Windows 11 Home

Long summary description HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
This is an auto-generated long summary of HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue based on the first three specs of the first five spec groups.

HP 15-fd0372nr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N200. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Blue

Built to keep you connected to everyone
Built to keep you connected to everyone

Made for collaboration with a HP True Vision Camera[3] with a privacy door, dual mics, and advanced noise-reduction.

Take on the day, every day
Take on the day, every day

Face any day prepared with a dependable Intel® Processor[1], ample storage, fast connections, and plenty of memory.

Productivity at the speed of life
Productivity at the speed of life

This EPEAT® Gold Registered and ENERGY STAR® Certified device[4], delivers crisp quality on a 15.6" display.

Intel® processor

Get the performance and graphics you need with an Intel® processor at the affordability you want to connect, learn, and play anywhere. [6]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [7]

Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [8]

Adobe Offer

Get a complimentary 1 month trial of the best creativity and productivity apps from Adobe with the purchase of a computer from HP. [9]

HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [10]

Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [11]

Connected Modern Standby

Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.

Backlit keyboard with integrated numeric pad

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard and integrated numeric pad, you can type comfortably in more environments.

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [12]

McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [13]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [5]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

HP True Vision HD Camera
HP True Vision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [3]

Design
Color name
Moonlight blue cover, natural silver base and keyboard frame
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2023
Original brand name
HP
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
15.6" (39.6 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N200
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor cache
6 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
1x1
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
soft grey
Software
Trial software
McAfee Online Protection 30-day trial
Operating system installed *
Windows 11 Home
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
41 Wh
Battery life (max)
8.25 h
Fast charging
Yes
Fast charging time (50%)
45 min
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
14.2" (359.8 mm)
Depth
9.29" (236 mm)
Height
0.732" (18.6 mm)
Weight *
3.51 lbs (1.59 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
20.5" (520 mm)
Package height
12" (305 mm)
Package weight
5.05 lbs (2.29 kg)
Country Distributor
United States 1 distributor(s)
Disclaimer HP 15-fd0372nr Intel® Pentium® N200 Laptop 15.6" Touchscreen HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Blue:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Ocean-bound plastic material in speaker housing, post-consumer recycled plastic in the keyboard scissors and keycaps. Percent of recycled materials contained in each component varies by product.
[3] Features may require software or other 3rd party applications to provide the described functionality.
[4] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.

[5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[6] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. Intel and Core are trademarks of Intel Corporation in the U.S. and other countries.
[7] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[8] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[9] Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
[10] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[11] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[12] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
[13] Internet service required and not included. Subscription required after 30 days.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you don't be able to turn it back on.
Windows MobileMark 18 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018-v1-5/ for additional details.
Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17%, player audio level at 100%, played full-screen from local storage, headphone attached, wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Only available in countries where Wi-Fi 6 is supported.
Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license; Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited; Call 1.800.474.6836 or support.hp.com for more information on Care Packs available after standard warranty expires. After standard warranty expires, an incident fee may apply.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
Actual formatted capacity is less. Portion of internal storage is reserved for preloaded content; Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially read compared to SATA SSD.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Offer available worldwide (excluding China and embargoed countries or other countries identified as restricted by applicable law or regulation) to new and existing subscribers who are 18+. Click on the Adobe icon in the start menu to redeem a 1-month free trial membership for select Adobe software. The software is tied to the device and is not transferrable. If you would like to sign up for an auto-renewing subscription, you can provide your payment method at sign-up. By adding a payment method, your subscription will automatically renew at the then current rate on your renewal date until you cancel. If you cancel before the end of the one-month free trial, you won’t be charged. You can cancel your subscription anytime via your Adobe Account page or by contacting Customer Support. Please see current prices for Adobe products available in this offer. Offer not available to Education, OEM, or volume licensing customers. Subject to availability where the recipient resides. Additional terms and conditions may apply. VOID WHERE PROHIBITED OR RESTRICTED BY LAW.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device; Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included; Camera resolution refers to the image sensor active pixels. The actual image capture pixels depend on the app and/or aspect ratio selected.
HP BIOS Protection works with Windows 10 or 11 that ships with your PC; For more information visit hp.com/go/hpsupportassistant. (Link will vary outside of the U.S.) HP Support Assistant is only available on Windows-based PCs. Internet connection required for updating and connecting to HP Support; Games may be limited during trial period. Full version games may be purchased at any time. Internet access required and not included.
High-definition (HD) content is required to view high definition images.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Keyboard keycap contains post-consumer recycled plastic. Percentage of Post consumer recycled contained in each component varies by product.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.