location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7W6E3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192936207 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by POLY
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 05:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Being able to talk for a long time on a single charge means work gets done. And with the freedom to roam up to 590 ft/180 m means you can keep the calls going, even away from the desk [1].
  • - Today’s enterprise and contact center professionals work on a range of devices. Savi 8200 Office Series headset systems have 3-way connectivity – computer, desk phone and mobile phone – for convenient conferencing on up to two devices at once.
Guarantee: Poly standard two-year limited warranty
Long product name POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset :
The short editorial description of POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset

Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset
More>>>
POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset:
The official marketing text of POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset as supplied by the manufacturer

Power through the noise
Hearing every word clearly on a call is not a nice-to-have, it is a must-have. With the Poly Savi 8200 Office series, you can tune out noise and nearby conversations with noise-canceling microphone plus close conversation limiting.

Short summary description POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset:
This short summary of the POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset

Long summary description POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset:
This is an auto-generated long summary of POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset based on the first three specs of the first five spec groups.

POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset

Freedom to roam

Being able to talk for a long time on a single charge means work gets done. And with the freedom to roam up to 590 ft/180 m means you can keep the calls going, even away from the desk [1].

Multi-device connectivity

Today’s enterprise and contact center professionals work on a range of devices. Savi 8200 Office Series headset systems have 3-way connectivity – computer, desk phone and mobile phone – for convenient conferencing on up to two devices at once.

Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer POLY Savi 8240-M Office Microsoft Teams Certified DECT USB-A Headset:
Disclaimer

[1] Line of sight from computer.

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.