location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 15-fb0003nr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
975N9UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961063141 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 00:49:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600H (up to 4.2 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home
  • - AMD Radeon™ RX 6500M Graphics (4 GB GDDR6 dedicated)
  • - 8 GB memory; 512 GB SSD storage
Long product name HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M :
The short editorial description of HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M

Victus Gaming Laptop 15-fb0003nr 15.6", Windows 11 Home – HP recommends Windows 11 Pro for business, Windows Laptop, AMD Ryzen™ 5, 8GB RAM, 512GB SSD, AMD Radeon™ RX 6500M, FHD, Mica silver
More>>>
HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M:
The official marketing text of HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M as supplied by the manufacturer

Desktop power in one portable package.
The HP Victus Laptop is made for peak PC gaming. This sleek machine touts a powerful AMD Processor[1] and graphics​. This laptop’s design is just as impressive as its hardware with plenty of color options[2], updated thermals and an HD camera with Temporal Noise Reduction.

Short summary description HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M:
This short summary of the HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus Gaming Laptop 15-fb0003nr, AMD Ryzen™ 5, 15.6", 1920 x 1080 pixels, 8 GB, DDR4-SDRAM

Long summary description HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M:
This is an auto-generated long summary of HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M based on the first three specs of the first five spec groups.

HP Victus Gaming Laptop 15-fb0003nr. Processor family: AMD Ryzen™ 5, Processor model: 5600H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Discrete graphics card model: AMD Radeon RX 6500M

Superior processing components
Superior processing components

Play at your best with a powerful AMD Processor[1], a modern graphics card, and plenty of memory.

Sophisticated and refined design
Sophisticated and refined design

With a smaller footprint and up to three colors options[2], this spritely device looks good anywhere.

Every feature you could need
Every feature you could need

From the updated thermal design to the HD camera, this laptop has everything.

AMD Ryzen™ 5000 Series Processors

The new AMD Ryzen™ 5000 Series Processors speed up rendering and encoding tasks with lightning-fast responsiveness, letting you save time and get back to what you do best—create. [4]

144Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144Hz refresh rate and 1080p Full High Definition resolution for smooth, crisp gameplay. [5]

Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [6]

Keyboard keycaps contain post-consumer recycled plastic

We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [8]

Effortlessly connected

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E technology. [9]

HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [10]

USB Type-C® 5Gbps signaling data rate

Plug in your external storage with this USB Type-C® port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down. [11]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

HP Imagepad with multi-touch gesture

This true multi-touch touchpad supports four finger gestures and lets you scroll, zoom, and navigate with a simple touch.

Backlit keyboard with integrated numeric pad

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard and integrated numeric pad, you can type comfortably in more environments.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [3]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [7]

A truly powerful audio experience
A truly powerful audio experience

With HP Dual Speakers, HP Audio Boost, and custom tuning by the experts at B&O, you can experience rich, authentic audio. Let the sound move you.

Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
15.6" (39.6 cm)
RGB color space
NTSC
Color gamut
45%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600H
Processor cores
6
Processor threads
12
Processor boost frequency
4.2 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots (available)
2
Memory
ECC
No
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon RX 6500M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Camera
Front camera HD type
HD
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Antenna type
2x2
WLAN controller manufacturer
MediaTek
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard colour name
Mica silver
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52.5 Wh
Country Distributor
United States 1 distributor(s)
Disclaimer HP Victus Gaming Laptop 15-fb0003nr AMD Ryzen™ 5 5600H 15.6" Full HD 8 GB DDR4-SDRAM AMD Radeon RX 6500M:
Disclaimer

[1] Multi-core is designed to improve the performance of certain software products. Not all customers or software applications will necessarily benefit from the use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[2] Colors may vary by region. Check with the local region or country for availability.
[3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[6] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[7] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[8] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[9] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels. Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
[10] Features may require software or other 3rd party applications to provide the described functionality.
[11] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
Recharges your battery up to 50% within 45 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi 6E is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where 6GHz is supported.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
FreeSync™ is only available when it is connected on Display Port or HDMI port. FreeSync is an AMD technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD Radeon™ Graphics and/or AMD A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights or LED emissions. OLED panel is functional with DC-DIMMING when above 100nits.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.