location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebox Enterprise G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942T9UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498867847 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 10:09:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (up to 4.6 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - ChromeOS (with Chrome Enterprise Upgrade)
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 256 GB SSD storage
Long product name HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM :
The short editorial description of HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM

Chromebox Enterprise G4, ChromeOS (with Chrome Enterprise Upgrade), Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM:
The official marketing text of HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM as supplied by the manufacturer

Enterprise performance. ChromeOS simplicity.
Combine enterprise-class performance and ChromeOS simplicity and security with the HP Chromebox Enterprise G4. Empower your workforce to maximize productivity with a powerful Intel® processor[1], scalable SSD storage[4] and memory[4], and stable Ethernet and Wi-Fi 6E connectivity.[2]

Short summary description HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM:
This short summary of the HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebox Enterprise G4, Intel® Core™ i5, i5-1335U, 8 GB, DDR4-SDRAM

Long summary description HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP Chromebox Enterprise G4. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz

Powerful cloud connectivity

Get the most from your cloud experience with the HP Chromebox Enterprise G4, featuring Ethernet and Wi-Fi 6E.[2]

Equipped with essential ports

Adapt to your work style with a compact design featuring 2 integrated HDMI ports and a USB-C® port.

Easily secured and managed

Help protect and maintain this Chromebox among multiple users with ChromeOS[8], and Chrome Enterprise Upgrade.[3]

Build for a better tomorrow

Innovating with purpose and intention to go beyond short-term impact to drive positive, lasting change.

Fast and efficient wireless LAN

The reliability of a fast connection can determine where you work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6. [5]

Multiple I/O ports

Set up all the necessary accessories for completing work activities with multiple ports—including two integrated HDMI ports to connect dual 4K monitors. Choose from a variety of HP accessories available to meet your computing needs. [6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4.6 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory clock speed
3200 MHz
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth version
5.3
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Chromebox Enterprise G4 Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM:
Disclaimer

[1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[2] Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs and available in countries where Wi-Fi 6E is supported.
[3] Single Chrome Enterprise Upgrade included. Requires one-time setup, subscription, Google Admin console, and your organization’s domain. Please see https://support.google.com/a/answer/60216 . Google Admin console sold separately.
[4] Optional feature that must be configured at the time of purchase.
[8] See https://support.google.com/chrome/a/answer/6220366?hl=en for more information.

[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[6] 4K monitors sold separately and not included. 4K content required to view 4K images. Full HD (FHD) monitors sold separately and not included. Full HD (FHD) content required to view FHD images.

Technical specification disclaimers
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 5.1 GB of the eMMC are dedicated/allocated to the Chrome OS™ and OS partitions.
Wireless access point required and sold separately. Availability of public wireless access points limited.
Not all power supplies are available in every region. 65W is for Intel® Celeron® only, while 90W is for Intel® i5 and i7 only.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.