HP logo

HP Envy Move 24-cs0055t AiO PC Intel® Core™ i5 i5-1335U 23.8" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1319
Info modified on:
14 May 2025, 13:36:09
Short summary description HP Envy Move 24-cs0055t AiO PC Intel® Core™ i5 i5-1335U 23.8" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) White:

HP Envy Move 24-cs0055t AiO PC, 23.8", Quad HD, Intel® Core™ i5, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Envy Move 24-cs0055t AiO PC Intel® Core™ i5 i5-1335U 23.8" 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) White:

HP Envy Move 24-cs0055t AiO PC. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.