HP 904367-061, Full-size (100%), Wired, USB, Mechanical, White
HP 904367-061. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Office. Product color: White