HP 15s-fq5148TU, Intel® Core™ i3, 15.6", 1920 x 1080 pixels, 4 GB, 512 GB, Windows 11 Home
HP 15s-fq5148TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 3.73 lbs (1.69 kg)