location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook 14a-na0704ds
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T836UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498245980 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 01:46:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4120 (up to 2.6 GHz burst frequency, 4 MB L2 cache, 4 cores, 4 threads)
  • - ChromeOS
  • - Intel® UHD Graphics 600
  • - 4 GB memory; 128 GB eMMC storage
Guarantee: 1-year limited hardware warranty. Additional information available at www.support.hp.com; 90 days limited technical support for software and initial setup (from date of purchase).
Long product name HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM :
The short editorial description of HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM

Chromebook 14a-na0704ds, ChromeOS, 14", Intel® Celeron®, 4GB RAM, 128GB eMMC, HD
More>>>
HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM:
The official marketing text of HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM as supplied by the manufacturer

For work, home, school and everything in between
The best of work and play in one place. The HP Chromebook with a responsive Intel® processor, 14" display sporting more screen space, stereo speakers tuned by the audio experts at B&O and a long battery life, you can knock out any assignment while binge watching your favorite shows.

Short summary description HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM:
This short summary of the HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14a-na0704ds, Intel® Celeron®, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, LPDDR4-SDRAM

Long summary description HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM:
This is an auto-generated long summary of HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM based on the first three specs of the first five spec groups.

HP Chromebook 14a-na0704ds. Processor family: Intel® Celeron®, Processor model: N4120, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM

Born to binge
Born to binge

The beauty of a micro-edge high definition display[1] and speakers tuned by the audio experts at B&O, make for a front-row entertainment experience from the convenience of your lap.

Designed to keep up with you
Designed to keep up with you

Get the responsive performance you're looking for with an Intel® processor, ample storage and a long battery life that helps you get everything done.

Apps for everything
Apps for everything

Redefine how you work and play with the seamless integration of your favorite Chrome browser, always secure and up to date, and access to a huge selection of apps in the Google Play Store.[2]

High-definition display

See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels. [4]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

128 GB eMMC storage

An embedded Multimedia Card provides reliable flash-based storage at a great value. And without the moving parts of a traditional hard drive, there’s a lower chance of failure and damage.

802.11a/b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 5 combo

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [5]

An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

HP Imagepad with multi-touch gesture

This true multi-touch touchpad supports four finger gestures and lets you scroll, zoom, and navigate with a simple touch.

HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [7]

Intel® UHD Graphics 600
Intel® UHD Graphics 600

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [3]

USB Type-C® Power + Display + 5Gbps signaling rate
USB Type-C® Power + Display + 5Gbps signaling rate

Power your device or connect to an external display from just one USB-C® port with 5Gbps signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [6]

Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
HD type
HD
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
220 cd/m²
Display diagonal (metric)
14" (35.6 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N4120
Processor cores
4
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
ECC
No
Camera
Front camera HD type
HD
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
WLAN controller manufacturer
Realtek
Bluetooth version
5.0
Keyboard
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
snow white
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Country Distributor
United States 1 distributor(s)
Disclaimer HP Chromebook 14a-na0704ds Intel® Celeron® N4120 14" HD 4 GB LPDDR4-SDRAM:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] Google Play Store apps sold separately and not included.

[3] High-definition (HD) content required to view HD images. Graphics output may be limited based on the maximum resolution of the display. 4K content required to view full 4K images.
[4] High-definition (HD) content is required to view HD images.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[6] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[7] Features may require software or other 3rd party applications to provide the described functionality.

Technical specification disclaimers
This Google One membership offer (Offer) provides you with subscription benefits at no charge for a period of twelve months from the day you redeem the offer. After you redeem the offer, you can confirm the Offer period end date in your Subscriptions page in the Google Play Store. The Offer requires a Google Payments account. Offer expires and must be redeemed by January 31, 2021. This Offer is limited to new users of Google One in Australia, Canada (excluding Quebec), Denmark, Finland, France, Germany, Japan, Netherlands, New Zealand, Norway, Sweden, United Kingdom, and the US who purchased a new Chromebook device on or after May 1, 2019. See www.google.com/chromebook/offers/ for details.
Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Burst frequency performance varies depending on hardware, software and overall system configuration.
Shared video memory (UMA) uses part of the total system memory for video performance. System memory dedicated to video performance is not available for other use by other programs.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited; Call 1.800.474.6836 or support.hp.com for more information on Care Packs available after standard warranty expires. After standard warranty expires, an incident fee may apply.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 35GB of drive is reserved for system recovery software.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device; Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included; Camera resolution refers to the image sensor active pixels. The actual image capture pixels depend on the app and/or aspect ratio selected.
High-definition (HD) content is required to view high definition images.
Google Play Store apps are sold separately and not included. ©2021 Google Inc. All rights reserved. Android, Google and the Google Logo are registered trademarks of Google Inc; For more information, visit google.com/chromebook/chrome-os/