HP logo

HP Z2 G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60081
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z2 G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black:

HP Z2 G4, 3.6 GHz, Intel® Core™ i9, i9-9900K, 64 GB, DDR4-SDRAM, 1 TB

Long summary description HP Z2 G4 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 1 TB HDD Tower Workstation Black:

HP Z2 G4. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Chassis type: Tower. Product type: Workstation. Weight: 15.4 lbs (7 kg). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.