HP logo

HP Intel Xeon Silver 4214R processor 2.4 GHz 16.5 MB

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47203
Info modified on:
23 Aug 2023, 09:41:23
Short summary description HP Intel Xeon Silver 4214R processor 2.4 GHz 16.5 MB:

HP Intel Xeon Silver 4214R, Intel Xeon Silver, LGA 3647 (Socket P), 14 nm, Intel, 4214R, 2.4 GHz

Long summary description HP Intel Xeon Silver 4214R processor 2.4 GHz 16.5 MB:

HP Intel Xeon Silver 4214R. Processor family: Intel Xeon Silver, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1.02 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.