location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis x360 11 inch G3 J Chromebook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8H8Q5UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497761344 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2024 22:38:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N5100 (up to 2.8 GHz burst frequency, 4 MB L3 cache, 4 cores)
  • - ChromeOS
  • - Intel® UHD Graphics
  • - 4 GB memory; 32 GB eMMC storage
Guarantee: HP Services offers 1-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty except for Long Life batteries which will have same 1-year or 3-year limited warranty as the platform. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. Onsite service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc .
Long product name HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM :
The short editorial description of HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM

Fortis x360 11 inch G3 J Chromebook, ChromeOS, 11.6", touch screen, Intel® Celeron®, 4GB RAM, 32GB eMMC, HD
More>>>
HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM:
The official marketing text of HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM as supplied by the manufacturer

Rugged, flexible design and Chrome simplicity
The HP Fortis x360 Chromebook helps push possibilities with reliable performance in a ruggedized[1], flexible design. Essential features, a 360-degree hinge and the simple, secure ChromeOS enable productivity and interactivity for a more personalized, comfortable experience, while built-in features from HP provide durability for day-to-day peace of mind.

Short summary description HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM:
This short summary of the HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Fortis x360 11 inch G3 J Chromebook, Intel® Celeron®, 11.6", 1366 x 768 pixels, 4 GB, LPDDR4x-SDRAM

Long summary description HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM:
This is an auto-generated long summary of HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM based on the first three specs of the first five spec groups.

HP Fortis x360 11 inch G3 J Chromebook. Processor family: Intel® Celeron®, Processor model: N5100. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM

Four versatile use modes

Jump between tasks with ease and type, write, or draw comfortably in laptop, tablet, tent, or stand mode.

Engineered for durability

Rugged design undergoes MIL-STD 810[1], HP Total Test Process[3], drop testing[4], and resists spills and dust.

Easily meet online

Easily connect and collaborate with others in dense wireless networks using fast, reliable Wi-Fi 6[2] connectivity.

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [5]

Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
HD type
HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
11.6" (29.5 cm)
RGB color space
NTSC
Color gamut
50%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N5100
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
ECC
No
Camera
Front camera HD type
HD
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth version
5.0
Keyboard
Keyboard special features
Spill-resistant
Full-size keyboard
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Fortis x360 11 inch G3 J Chromebook Intel® Celeron® N5100 11.6" HD 4 GB LPDDR4x-SDRAM:
Disclaimer

[1] MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[2] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11 ax) is backwards compatible with prior 802.11 specs.
[3] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] 122 cm test on plywood and 76 cm test on concrete. Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[5] Internet access required and sold separately. Some apps may require purchase.
Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 18.3 GB is not user available.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
FHD/HD content required to view FHD/HD images.
Actual brightness will be lower with touchscreen or Sure View.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Chrome Education Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216 .
Lock is sold separately.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit http://www.hp.com/go/cpc . HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Zero Touch Enrollment is sold separately.
Testing conducted by HP using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage and battery optimization activation. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
Percentage of ocean-bound plastic contained in each component varies by product.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions made from 100% recycled wood fiber and organic materials.