location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZCentral 4R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8F0J5UA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497760910 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 00:50:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W-2265 (3.5 GHz base frequency, up to 4.6 GHz with Intel® Turbo Boost Technology, 19.25 MB L3 cache, 12 cores)
  • - Ubuntu
  • - NVIDIA RTX™️ A2000 (12 GB GDDR6 dedicated)
  • - 24 GB memory; 4 TB SSD storage
Guarantee: Protected by HP, including a 3 year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc.
Long product name HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver :
The short editorial description of HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver

ZCentral 4R, Ubuntu, Intel® Xeon® W, 24GB RAM, 1TB SSD, RTX™ A2000
More>>>
HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver:
The official marketing text of HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver as supplied by the manufacturer

Our most powerful 1U rack workstation.
For the first time ever, get Z performance in a high-density 1U footprint. This slim powerhouse lets you pack more units—and power—into your data closet. Perfect for use with HP ZCentral, our single-source remote workstation solution frees power users to work from anywhere.[1]

Short summary description HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver:
This short summary of the HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZCentral 4R, 3.5 GHz, Intel Xeon W, W-2265, 24 GB, 1 TB, Linux

Long summary description HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver:
This is an auto-generated long summary of HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver based on the first three specs of the first five spec groups.

HP ZCentral 4R. Processor frequency: 3.5 GHz, Processor family: Intel Xeon W, Processor model: W-2265. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Linux. Chassis type: Rack-mounted chassis. Product type: Workstation. Weight: 30.2 lbs (13.7 kg). Product color: Silver

Z4 Power. 1U Form Factor.

We've packed the performance of our best-selling Z4 into a slim, 1U design. Power complex workflows while saving space with an Intel® Xeon® W processor[2], and support for NVIDIA® Quadro® graphics.

Create your own upgrade path.

Invest only in the technology you need now, knowing you can scale over time. Get the ability to expand as the compute demands of your workforce evolve, with impressive memory capacity, space for multiple GPUs [4]and upgradable power supply options.

Cut costs, not performance. Centralize with Z.

Maximize your compute investment by centralizing a suite of ZCentral 4Rs that can be accessed remotely across users. Plus, software certifications for leading apps come standard[5], delivering professional reliability and predictable licensing fees.

HP's most secure workstation.

Advanced security features come standard on every ZCentral 4R. System safeguards like the industry’s first self-healing BIOS help lock your device, data and identity down tight.[6]

Intel® Xeon® W processor

Get optimized performance whether your professional application utilizes high core count or high frequency with the Intel® Xeon® W processor. [2]

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2265
Processor cores
12
Processor threads
24
Processor boost frequency
4.6 GHz
Processor frequency *
3.5 GHz
Processor cache
19.25 MB
Processor cache type
L3
Memory
Internal memory *
24 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
3 x 8 GB
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD interface
SATA
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA RTX A2000
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Graphics
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
Ethernet LAN (RJ-45) ports
2
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Rack-mounted chassis
Placement supported
Horizontal
Product color *
Silver
Performance
Market positioning
Performance
Motherboard chipset
Intel® C422
Product type *
Workstation
Software
Operating system installed *
Linux
Brand-specific features
HP segment
Business
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
25.4" (646 mm)
Depth *
19.2" (487 mm)
Height *
1.69" (43 mm)
Weight *
30.2 lbs (13.7 kg)
Packaging content
Display included *
No
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Country Distributor
United States 1 distributor(s)
Disclaimer HP ZCentral 4R Intel Xeon W W-2265 24 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Linux Rack-mounted chassis Workstation Silver:
Disclaimer

[1] HP ZCentral Connect Software is a one-time software license purchase and requires download at hp.com/ZCentral. Not available until early 2020. Requires HP ZCentral Remote Boost which can be downloaded at hp.com/ZRemoteGraphicsSoftware, a Windows 10, Windows Server 2016 or newer operating system, Microsoft Active Directory and Intel Active Management Technology for select features. HP ZCentral Remote Boost does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without an additional license purchase. When you purchase a Z device, you get an embedded license. With non-Z sender devices, it is a perpetual or floating license. ZCentral Remote Boost requires a Windows (10 or 7 SP2), RHEL (6, 7 or 8), UBUNTU 18.04 LTS, or HP ThinPro operating system. MacOS (10.13 or newer) operating system is only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Support for one ultra high-end or two mid-tier NVIDIA® Quadro® professional graphics options.
[5] Select ISV certifications included. Software sold separately.
[6] Based on HP’s unique and comprehensive security capabilities at no additional cost among desktop workstation vendors as of January 2017 on HP Desktop Workstations with 7th Gen and higher Intel® Processors.
Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For full Intel® vPro® functionality, Windows, a vPro® supported processor, vPro® enabled Q370 chipset or higher and vPro® enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel® vPro technology-based hardware with future "virtual appliances" is yet to be determined. Intel® vPro® is supported only with Intel® Xeon® configurations.
For hard drives and solid state drives, 1 GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35 GB of system disk is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen. (Note: optional low-halogen power cables are available for some countries in Europe)
HP Secure Erase: For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
3.5" drive bay can be configured with two 2.5" drives for a total of four 2.5" drives.
HP Support Assistant: Requires Windows and Internet access.
HP Keyed Cable Lock Kit is available only as an aftermarket option.
HP Manageability Integration Kit can be downloaded from Http://www.hp.com/go/clientmanagement .
I210-AT, I219-V are available in Intel® Xeon® configurations only.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
HP Sure Sense requires Windows Pro or Enterprise. See product specifications for availability.
HP Sure Start Gen6 is available on select HP PCs.
HP BIOSphere Gen6. Features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
HP Sure Click requires Windows Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows® 8 or Windows 7 drivers on http://www.support.hp.com
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Client Security Manager Gen6 requires Windows.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.