HP logo

HP Intel Xeon W-2295 processor 3 GHz 24.75 MB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100764
Info modified on:
04 Jun 2022, 01:34:26
Short summary description HP Intel Xeon W-2295 processor 3 GHz 24.75 MB:

HP Intel Xeon W-2295, Intel Xeon W, LGA 2066 (Socket R4), 14 nm, Intel, W-2295, 3 GHz

Long summary description HP Intel Xeon W-2295 processor 3 GHz 24.75 MB:

HP Intel Xeon W-2295. Processor family: Intel Xeon W, Processor socket: LGA 2066 (Socket R4), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Workstation, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 1S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.