location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 45L Gaming Desktop GT22-1050 PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8C476AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192998151 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 02:42:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700KF (up to 5.4 GHz with Intel® Turbo Boost Technology, 30 MB L3 cache, 16 cores, 24 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4070 SUPER (12 GB GDDR6X dedicated)
  • - 16 GB memory; 1 TB SSD storage
Long product name HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 :
The short editorial description of HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070

OMEN by HP 45L Gaming Desktop GT22-1050 PC, Windows 11 Home, Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070
More>>>
HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070:
The official marketing text of HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 as supplied by the manufacturer

Extremely cool inside and out
Built for extreme performance, the OMEN by HP 45L Gaming Desktop PC is designed for gaming from the ground up. Powered by the latest Intel® Processor[1], the OMEN by HP gaming desktop takes cooling to incredible heights with a unique cooling chamber. Created for easy tool-less upgradeability with industry standard components to meet your gaming needs.

Short summary description HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070:
This short summary of the HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by 45L Gaming Desktop GT22-1050 PC, Intel® Core™ i7, i7-13700KF, 16 GB, DDR5-SDRAM

Long summary description HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070:
This is an auto-generated long summary of HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 based on the first three specs of the first five spec groups.

HP OMEN by 45L Gaming Desktop GT22-1050 PC. Processor family: Intel® Core™ i7, Processor model: i7-13700KF. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5200 MHz. Discrete graphics card model: NVIDIA GeForce RTX 4070

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Enables the liquid cooler radiator to pull-in cold air from the surrounding environment to cool down the CPU.

Crafted for expansion
Crafted for expansion

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Revolutionary technology for real world performance

13th Gen Intel® Core™processors bring the best in connectivity and offer customers advanced designs to address their most demanding challenges. [3]

Beyond Fast

NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming. [4]

1 TB Solid-State Drive

Without the moving parts of a standard hard drive, solid-state drives are more efficient, reliable, and fast. Boot up in seconds, transfer files without waiting hours, and enjoy a snappier experience every time you use your PC.

DTS: X® Ultra Technology

By producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [5]

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [6]

Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Effortlessly connected

Enjoy ultra-fast gigabit data rate with a Wi-Fi 6 (2x2) and Bluetooth® 5.3 combo [8]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like water-based paint in the design. [9]

OMEN CRYO CHAMBER™

Experience revolutionary cooling from the patented OMEN CRYO CHAMBER™ cooling system that enables the liquid cooler radiator to channel fresh, cold air from the surrounding environment to cool down the CPU.

McAfee® LiveSafe™

Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [10]

OMEN Light Studio

Control RGB lighting effects for all your connected and supported devices through one app. OMEN Light Studio makes it easy to personalize lighting options using a variety of effects like ambient, wave, interactive and more.

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

USB Type-C® 10Gbps signaling rate only
USB Type-C® 10Gbps signaling rate only

Plug in your external storage with this USB-C™ port, featuring 10Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [7]

Enjoy 1-month of high-quality games
Enjoy 1-month of high-quality games

Enjoy 1-month of unlimited access to over 100 high quality PC games. With games added all the time, you’ll always have something new to play. [11]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor model *
i7-13700KF
Processor cores
16
Processor threads
24
Processor boost frequency
5.4 GHz
Processor cache
30 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory clock speed
5200 MHz
Graphics
Discrete GPU manufacturer
NVIDIA
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Bluetooth version
5.3
Design
RGB memory lighting
Yes
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Country Distributor
United States 1 distributor(s)
Disclaimer HP OMEN by 45L Gaming Desktop GT22-1050 PC Intel® Core™ i7 i7-13700KF 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4070:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] ©2023 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[5] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[6] Actual throughput may vary.
[7] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[8] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[9] Percentage of water-based paint varies by product.
[10] Internet service required and not included. Subscription required after 30 days.
[11] 1 month trial offer for $1.00 - Promotional offers may be for new members only and/or not be valid for all members and are only available for a limited time. Offers not valid in Russia and Turkey; other geographic restrictions may apply. Credit card and Xbox account required. After promotional period, subscription automatically continues at the then-current regular price (subject to change), unless cancelled, plus applicable taxes. To stop being charged, cancel your subscription or turn off recurring billing in your Microsoft account (account.microsoft.com/services) or on your Xbox console, before the next billing date. For more details, see https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Purchase of Xbox Game Pass Ultimate automatically upgrades your existing Xbox Live Gold, Xbox Game Pass (PC or Console), and/or EA Play membership(s) to Xbox Game Pass Ultimate at a conversion ratio each based on days remaining. Learn how this works at www.xbox.com/gamepass. See Microsoft https://www.xbox.com/en-US/legal/subscription-terms for more details.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Must activate within 180 days of Windows activation.
Percentage of water based paint varies by product.