HP logo

HP ProDesk 400 G6 Intel® Pentium® Gold G5600 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59392
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 400 G6 Intel® Pentium® Gold G5600 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 400 G6, 3.9 GHz, Intel® Pentium® Gold, G5600, 4 GB, 128 GB, Windows 10 Pro

Long summary description HP ProDesk 400 G6 Intel® Pentium® Gold G5600 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:

HP ProDesk 400 G6. Processor frequency: 3.9 GHz, Processor family: Intel® Pentium® Gold, Processor model: G5600. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.