HP logo

HP 14-dq1039wm Intel® Core™ i5 i5-1035G1 Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13380
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2021
Short summary description HP 14-dq1039wm Intel® Core™ i5 i5-1035G1 Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14-dq1039wm, Intel® Core™ i5, 1 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP 14-dq1039wm Intel® Core™ i5 i5-1035G1 Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 14-dq1039wm. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.