HP logo

HP Designjet T210 24-in Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18164
Info modified on:
08 Jul 2025, 05:18:24
End of life date:
20 Feb 2025
Short summary description HP Designjet T210 24-in Printer:

HP Designjet T210 24-in Printer, Thermal inkjet, 2400 x 1200 DPI, URF, JPEG, Black, Cyan, Magenta, Yellow, 2400 x 1200 DPI, 610 x 1897 mm

Long summary description HP Designjet T210 24-in Printer:

HP Designjet T210 24-in Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: URF, JPEG. Maximum print size: 610 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Satin..., ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet LAN data rates: 1000 Mbit/s. Product color: Black, White, Internal memory: 512 MB, Country of origin: China, Japan. Power consumption (standby): 0.2 W, Power consumption (sleep): 2.1 W, AC input voltage: 100 - 240 V

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.