location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 32 GB DDR5-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
878L8UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497682564 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 07:04:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 32 GB DDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 8 GB
  • - 5.3
More>>>
Short summary description HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 32 GB DDR5-SDRAM:
This short summary of the HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 32 GB DDR5-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition, Intel® Core™ i7, 32 GB, DDR5-SDRAM

Long summary description HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 32 GB DDR5-SDRAM:
This is an auto-generated long summary of HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 32 GB DDR5-SDRAM based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G9 Mobile Workstation PC Wolf Pro Security Edition. Processor family: Intel® Core™ i7. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor cores
16
Processor threads
24
Processor boost frequency
4.8 GHz
Processor cache
25 MB
Processor cache type
L3
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory clock speed
4800 MHz
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth version
5.3
Packaging content
Display diagonal
16"
Display resolution
1920 x 1200 pixels
Panel type
IPS
Display brightness
400 cd/m²
Keyboard backlit
Yes
Numeric keypad
Yes
Input device model
Clavier HP Premium
Battery
Battery capacity
95 Wh
Number of battery cells
8
Other features
Keyboard special features
Étanche
Display diagonal (metric)
16" (40.6 cm)
Country Distributor
United States 1 distributor(s)