HP logo

HP Intel Xeon Platinum 8168 processor 2.7 GHz 33 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38923
Info modified on:
23 May 2023, 20:01:14
Short summary description HP Intel Xeon Platinum 8168 processor 2.7 GHz 33 MB L3:

HP Intel Xeon Platinum 8168, Intel® Xeon® Platinum, LGA 3647 (Socket P), 14 nm, 2.7 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description HP Intel Xeon Platinum 8168 processor 2.7 GHz 33 MB L3:

HP Intel Xeon Platinum 8168. Processor family: Intel® Xeon® Platinum, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S8S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.