HP logo

HP 862397-855 memory module 4 GB 1 x 4 GB DDR4 2400 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209887
Info modified on:
14 Mar 2024, 19:23:59
Short summary description HP 862397-855 memory module 4 GB 1 x 4 GB DDR4 2400 MHz:

HP 862397-855, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description HP 862397-855 memory module 4 GB 1 x 4 GB DDR4 2400 MHz:

HP 862397-855. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.