HP logo

HP 847417-361 memory module 4 GB DDR4 2133 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84674
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 847417-361 memory module 4 GB DDR4 2133 MHz:

HP 847417-361, 4 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description HP 847417-361 memory module 4 GB DDR4 2133 MHz:

HP 847417-361. Component for: PC/server, Internal memory: 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.