HP logo

HP HDD hardware kit 2.5" Carrier panel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155171
Info modified on:
09 Jul 2024, 09:48:06
Short summary description HP HDD hardware kit 2.5" Carrier panel:

HP HDD hardware kit, 2.5", Carrier panel, Serial ATA, Metal, HP EliteBook 725 G3, 745 G3, 755 G3, 820 G3, 840 G3, 850 G3, 0.276" (7 mm)

Long summary description HP HDD hardware kit 2.5" Carrier panel:

HP HDD hardware kit. Size (imperial): 2.5", Type: Carrier panel, HDD interface: Serial ATA. Height: 0.276" (7 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.