HP logo

HP Intel Pentium G3260 processor 3.3 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80346
Info modified on:
23 May 2023, 20:01:10
Short summary description HP Intel Pentium G3260 processor 3.3 GHz 3 MB L3:

HP Intel Pentium G3260, Intel Pentium G, LGA 1150 (Socket H3), 22 nm, G3260, 3.3 GHz, 64-bit

Long summary description HP Intel Pentium G3260 processor 3.3 GHz 3 MB L3:

HP Intel Pentium G3260. Processor family: Intel Pentium G, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L. On-board graphics card model: Intel® HD Graphics, Maximum on-board graphics card memory: 1.7 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI, VGA (D-Sub). Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Compatibility: ProDesk 400 G2.5 ProDesk 400 G2 280 G1 ProDesk 600 G1

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.