HP logo

HP Z4 G5 Intel Xeon W W-2245 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3548
Info modified on:
08 Aug 2025, 01:08:01
Short summary description HP Z4 G5 Intel Xeon W W-2245 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:

HP Z4 G5, 3.1 GHz, Intel Xeon W, W-2245, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Z4 G5 Intel Xeon W W-2245 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:

HP Z4 G5. Processor frequency: 3.1 GHz, Processor family: Intel Xeon W, Processor model: W-2245. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Chassis type: Tower. Product type: Workstation. Weight: 23.1 lbs (10.5 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.