HP logo

HP 803823-061 keyboard Universal USB Italian Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80999
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 803823-061 keyboard Universal USB Italian Black:

HP 803823-061, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP 803823-061 keyboard Universal USB Italian Black:

HP 803823-061. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Universal. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.