HP logo

HP EliteDesk 800 G5 + USB-C Dock G4 Intel® Core™ i7 i7-9700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black, Silver

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50551
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteDesk 800 G5 + USB-C Dock G4 Intel® Core™ i7 i7-9700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP EliteDesk 800 G5 + USB-C Dock G4, 2 GHz, Intel® Core™ i7, i7-9700T, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G5 + USB-C Dock G4 Intel® Core™ i7 i7-9700T 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black, Silver:

HP EliteDesk 800 G5 + USB-C Dock G4. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.