HP logo

HP ProDesk 600 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102739
Info modified on:
13 Jun 2025, 17:18:27
End of life date:
30 Nov 2020
Short summary description HP ProDesk 600 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP ProDesk 600 G5, 2.2 GHz, Intel® Core™ i5, i5-9500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G5 Intel® Core™ i5 i5-9500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP ProDesk 600 G5. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.