HP logo

HP Pavilion TG01-0717a Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54604
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Pavilion TG01-0717a Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Tower PC Black:

HP Pavilion TG01-0717a, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion TG01-0717a Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Tower PC Black:

HP Pavilion TG01-0717a. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.