HP logo

HP 24 -dp0009la AMD Ryzen™ 5 4500U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34758
Info modified on:
11 Nov 2024, 17:14:58
End of life date:
30 Apr 2021
Short summary description HP 24 -dp0009la AMD Ryzen™ 5 4500U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

HP 24 -dp0009la, 23.8", Full HD, AMD Ryzen™ 5, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP 24 -dp0009la AMD Ryzen™ 5 4500U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Silver:

HP 24 -dp0009la. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.