HP logo

HP 15-dy1023dx Intel® Core™ i5 i5-1035G1 Laptop 15.6" Touchscreen HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16244
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2021
Short summary description HP 15-dy1023dx Intel® Core™ i5 i5-1035G1 Laptop 15.6" Touchscreen HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Silver:

HP 15-dy1023dx, Intel® Core™ i5, 1 GHz, 15.6", 1366 x 768 pixels, 12 GB, 256 GB

Long summary description HP 15-dy1023dx Intel® Core™ i5 i5-1035G1 Laptop 15.6" Touchscreen HD 12 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Silver:

HP 15-dy1023dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Gray, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.