HP logo

HP Chromebook x360 14-da0012dx Intel® Core™ i3 i3-8130U 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9382
Info modified on:
02 Jun 2025, 18:16:23
End of life date:
31 Dec 2020
Short summary description HP Chromebook x360 14-da0012dx Intel® Core™ i3 i3-8130U 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

HP Chromebook x360 14-da0012dx, Intel® Core™ i3, 2.2 GHz, 14", 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description HP Chromebook x360 14-da0012dx Intel® Core™ i3 i3-8130U 14" Touchscreen Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

HP Chromebook x360 14-da0012dx. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.