location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Travel Hub G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Hub G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PJ38UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905566365 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 06:50:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Jun 2024
Product end of life date
Bullet Points HP USB-C Travel Hub G2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Carry one hub for all your devices and get pass-through connectivity and scalable power delivery to your HP laptop through its 45W, 65W or 90W adapter. Leave your adapter behind and power the hub from your device’s USB-C™ port.[3]
  • - Expand a single laptop USB-C™ port into three versatile connections—two USB ports for your accessories and HDMI or VGA for an external display.[2]
  • - Get the reassurance of a one-year limited warranty.
Guarantee: One-year limited warranty.
Long product name HP USB-C Travel Hub G2 :
The short editorial description of HP USB-C Travel Hub G2

USB-C Travel Hub G2
More>>>
HP USB-C Travel Hub G2:
The official marketing text of HP USB-C Travel Hub G2 as supplied by the manufacturer

On-the-go port expansion and charging
Easily expand your laptop’s connectivity when working on the go with HP USB-C Travel Hub G2.[1] Add an extra display[2] and your accessories, charge your laptop and phone—all with one USB-C™ cable connection.

Short summary description HP USB-C Travel Hub G2:
This short summary of the HP USB-C Travel Hub G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Travel Hub G2, Wired, Black, Taiwan, Compatible with HP ProBook 450 G6 Notebook PC; HP ProBook 440 G6 Notebook PC; HP ProBook 430 G6..., 6.81" (173 mm), 1.89" (48 mm)

Long summary description HP USB-C Travel Hub G2:
This is an auto-generated long summary of HP USB-C Travel Hub G2 based on the first three specs of the first five spec groups.

HP USB-C Travel Hub G2. Connectivity technology: Wired. Product color: Black, Country of origin: Taiwan, Compatibility: Compatible with HP ProBook 450 G6 Notebook PC; HP ProBook 440 G6 Notebook PC; HP ProBook 430 G6.... Width: 6.81" (173 mm), Depth: 1.89" (48 mm), Height: 0.512" (13 mm). Quantity per pack: 1 pc(s)

Lighten your load with one multi-purpose hub

Carry one hub for all your devices and get pass-through connectivity and scalable power delivery to your HP laptop through its 45W, 65W or 90W adapter. Leave your adapter behind and power the hub from your device’s USB-C™ port.[3]

Small hub. Big connectivity.

Expand a single laptop USB-C™ port into three versatile connections—two USB ports for your accessories and HDMI or VGA for an external display.[2]

Ports & interfaces
Connectivity technology *
Wired
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product color *
Black
Country of origin
Taiwan
Performance
Compatibility
Compatible with HP ProBook 450 G6 Notebook PC; HP ProBook 440 G6 Notebook PC; HP ProBook 430 G6 Notebook PC; HP ProBook x360 440 G1 Notebook PC; HP ProBook 445R G6 Notebook PC; HP ProBook 455R G6 Notebook PC; HP ProBook 445 G6 Notebook PC; HP ProBook 455 G6 Notebook PC; HP ProBook 470 G5 Notebook PC; HP ProBook 450 G5 Notebook PC; HP ProBook 440 G5 Notebook PC; HP ProBook 430 G5 Notebook PC; HP ProBook 455 G5 Notebook PC; HP ProBook 640 G5 Notebook PC; HP ProBook 650 G5 Notebook PC; HP ProBook 640 G4 Notebook PC; HP ProBook 650 G4 Hex Core Notebook PC; HP ProBook 650 G4 Notebook PC; HP ProBook 645 G4 Notebook PC; HP EliteBook 840 G6 Healthcare Edition Notebook PC; HP EliteBook 840 G5 Healthcare Edition Notebook PC; HP Elite Dragonfly Notebook PC; HP EliteBook x360 1040 G6 Notebook PC; HP EliteBook x360 1030 G4 Notebook PC; HP EliteBook x360 1040 G5 Notebook PC; HP EliteBook x360 1030 G3 Notebook PC; HP Elite x2 G4; HP Elite x2 1013 G3; HP EliteBook x360 830 G6 Notebook PC; HP EliteBook x360 830 G5 Notebook PC; HP EliteBook 830 G6 Notebook PC; HP EliteBook 836 G6 Notebook PC; HP EliteBook 840 G6 Notebook PC; HP EliteBook 850 G6 Notebook PC; HP EliteBook 745 G6 Notebook PC; HP EliteBook 745 G5 Notebook PC; HP EliteBook 755 G5 Notebook PC; HP EliteBook 840 G5 Notebook PC; HP EliteBook 850 G5 Notebook PC; HP EliteBook 840r G4 Notebook PC; HP EliteBook 830 G5 Notebook PC; HP EliteBook 735 G6 Notebook PC; HP EliteBook 735 G5 Notebook PC; HP ZBook 14u G6 Mobile Workstation; HP ZBook 15u G6 Mobile Workstation; HP ZBook 15 G6 Mobile Workstation; HP ZBook 15 G5 Mobile Workstation; HP ZBook 17 G6 Mobile Workstation; HP ZBook 17 G5 Mobile Workstation; HP EliteBook 1050 G1 Notebook PC; HP ZBook Studio G5 Mobile Workstation; HP ZBook Studio x360 G5 Convertible Workstation; HP ZHAN 66 Pro 15 G2 Notebook PC; HP ZHAN 66 Pro 13 G2 Notebook PC; HP ZHAN 66 Pro 14 G2 Notebook PC; HP 340 G5 Notebook PC; HP 348 G5 Notebook PC
Weight & dimensions
Width
6.81" (173 mm)
Depth
1.89" (48 mm)
Height
0.512" (13 mm)
Weight
0.871 oz (24.7 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP USB-C Travel Hub G2:
Disclaimer

[2] Supports a single display up to 4960 x 2160 @30Hz (2 lane DP only via HDMI) or 1920 x 1200 @ 60Hz via VGA.
[3] Power adapter not included.