HP logo

HP 15-dy1731ms Intel® Core™ i3 i3-1005G1 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8100
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Jul 2021
Short summary description HP 15-dy1731ms Intel® Core™ i3 i3-1005G1 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Silver:

HP 15-dy1731ms, Intel® Core™ i3, 1.2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 15-dy1731ms Intel® Core™ i3 i3-1005G1 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Silver:

HP 15-dy1731ms. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Gray, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.