HP logo

HP 15-dy1771ms Intel® Core™ i7 i7-1065G7 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5935
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Jul 2021
Short summary description HP 15-dy1771ms Intel® Core™ i7 i7-1065G7 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:

HP 15-dy1771ms, Intel® Core™ i7, 1.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 512 GB

Long summary description HP 15-dy1771ms Intel® Core™ i7 i7-1065G7 Laptop 15.6" Touchscreen HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray, Silver:

HP 15-dy1771ms. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.