HP logo

HP 24-cr0024 AMD Ryzen™ 5 7520U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB LPDDR5-SDRAM 1.51 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1265
Info modified on:
31 Jul 2025, 06:41:53
Short summary description HP 24-cr0024 AMD Ryzen™ 5 7520U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB LPDDR5-SDRAM 1.51 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

HP 24-cr0024, 23.8", Full HD, AMD Ryzen™ 5, 8 GB, 1.51 TB, Windows 11 Home

Long summary description HP 24-cr0024 AMD Ryzen™ 5 7520U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB LPDDR5-SDRAM 1.51 TB SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:

HP 24-cr0024. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1.51 TB, Storage media: SSD. Built-in camera. Operating system installed: Windows 11 Home. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.