location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One 24-cr0010 PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7H0U0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192365793 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2024 01:33:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon™ Silver 7120U (up to 3.5 GHz max boost clock, 2 MB L3 cache, 2 cores, 2 threads)
  • - Windows 11 Home
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Long product name HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM :
The short editorial description of HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM

All-in-One 24-cr0010 PC, Windows 11 Home, 23.8", touch screen, AMD Athlon™ Silver, 8GB RAM, 256GB SSD, FHD
More>>>
HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM:
The official marketing text of HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM as supplied by the manufacturer

Consciously designed thinking about the planet
This slim, HP 23.8" All-in-One Desktop PC empowers you to do more while using less. Responsibly manufactured using post-consumer recycled and ocean-bound plastics[1] and is EPEAT® Gold Registered and ENERGY STAR® Certified[2]. With a powerful processor, upgraded memory and enhanced multitasking features, there’s no compromise for heightened performance.

Short summary description HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM:
This short summary of the HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One 24-cr0010 PC, AMD Athlon Silver, 8 GB, LPDDR5-SDRAM

Long summary description HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM:
This is an auto-generated long summary of HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM based on the first three specs of the first five spec groups.

HP All-in-One 24-cr0010 PC. Processor family: AMD Athlon Silver. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM, Memory clock speed: 5500 MHz

Designed to reduce environmental impact
Designed to reduce environmental impact

World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].

Built to keep you connected to your crew
Built to keep you connected to your crew

Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.

Ready to take on the day, every day
Ready to take on the day, every day

Face the day with a dependable AMD Processor[5], ample storage, fast connections, and plenty of memory.

AMD Radeon™ graphics

Whether it’s games or movies, experience high performance for all your entertainment.

FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen. [7]

Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [8]

Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design. [9]

McAfee Online Protection 30-day trial

Secure your device with award winning antivirus and online protection. Free trial includes secure VPN for privacy and data protection when browsing on public Wi-Fi [10]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.

HP True Vision HD Privacy Camera

Video chat in vibrant clarity with Full HD resolution, even in low light with a pop-up camera you can tuck safely out of sight when not in use, keeping you safe online.

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [11]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [6]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon Silver
Processor cores
2
Processor threads
2
Processor boost frequency
3.5 GHz
Processor cache
2 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
5500 MHz
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
Network
Antenna type
1x1
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Packaging content
Display diagonal
23.8"
Display resolution
1920 x 1080 pixels
Panel type
IPS
Display brightness
250 cd/m²
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Display diagonal (metric)
23.8" (60.5 cm)
Country Distributor
United States 1 distributor(s)
Disclaimer HP All-in-One 24-cr0010 PC AMD Athlon Silver 8 GB LPDDR5-SDRAM:
Disclaimer

[1] With 40% post-consumer recycled plastic. Percentage of post-consumer recycled plastic, and ocean-bound plastic varies by product.
[2] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[3] HP internal analysis based on all PCs in the market as of November 2022. Recycled coffee grounds are used as speckles in the finish of the PC.
[4] Features may require software or other 3rd party applications to provide the described functionality.
[5] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.

[6] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[7] Full high-definition (FHD) content is required to view FHD images.
[8] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[9] Percentage of ocean-bound plastic and post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[10] Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you won't be able to turn it back on.
[11] Actual throughput may vary.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.