HP logo

HP Notebook - 14-dk0002dx AMD A9 A9-9425 Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 S Silver

Brand:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10245
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Sept 2020
Short summary description HP Notebook - 14-dk0002dx AMD A9 A9-9425 Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 S Silver:

HP Notebook - 14-dk0002dx, AMD A9, 3.1 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Notebook - 14-dk0002dx AMD A9 A9-9425 Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 S Silver:

HP Notebook - 14-dk0002dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 S. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.