HP logo

HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19704
Info modified on:
01 Feb 2025, 04:52:49
End of life date:
30 Apr 2021
Short summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:

HP Mobile Thin Client mt45, AMD Ryzen™ 3 PRO, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP Mobile Thin Client mt45 AMD Ryzen™ 3 PRO 3300U 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 IoT Enterprise Silver:

HP Mobile Thin Client mt45. Product type: Mobile thin client, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 3300U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 6. Operating system installed: Windows 10 IoT Enterprise. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.