HP V8, 8 GB, 1 x 8 GB, DDR4, 3600 MHz
HP V8. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3600 MHz, CAS latency: 16