HP logo

HP V6 memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95967
Info modified on:
23 Feb 2023, 19:27:49
Short summary description HP V6 memory module 8 GB 1 x 8 GB DDR4:

HP V6, 8 GB, 1 x 8 GB, DDR4, 3600 MHz

Long summary description HP V6 memory module 8 GB 1 x 8 GB DDR4:

HP V6. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3600 MHz, CAS latency: 18

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.