HP 7EH68AA, 16 GB, 1 x 16 GB, DDR4, 3200 MHz
HP 7EH68AA. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, CAS latency: 16