HP logo

HP ProBook 440 G6 Intel® Core™ i7 i7-8565U Laptop 14" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102738
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP ProBook 440 G6 Intel® Core™ i7 i7-8565U Laptop 14" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 440 G6, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description HP ProBook 440 G6 Intel® Core™ i7 i7-8565U Laptop 14" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 440 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.